TE Connectivity 62419-3
- 收藏
- 对比
62419-3
2460-62419-3
端子 - 电线接头连接器
--
大陆
立即发货

Splices, Pigtail Splice, 18 – 14 AWG Wire Size, .8 – 2 mm² Wire Size, Splice Capacity 2, 1600 – 4100 CMA Wire Size, Steel, Serrated, SPLICE
1最小包装量--
62419-3详情
TE Connectivity 62419-3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Accepts Wire Insulation Diameter Rangeu2009
4.32u2009mmu2009[u2009.17u2009inu2009]
Splice Capacityu2009
2
Sealableu2009
无
Wire Sizeu2009(mm²)
.8 – 2
Wire Sizeu2009(AWG)
18 – 14
TE Internal Description
SPLICE 18-16/18-14 AWG .020 NPST
TE Internal #
62419-3
62419-3拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。