TE Connectivity 6243904
- 收藏
- 对比
6243904
2460-6243904
标记物
--
大陆
立即发货

Z-Type Marker for Small Wires and Cables Straight Cut Marker Size 35 4 Legend 7.9 to 12.7 mm Cable Diameter 6 mm Marker Length PVC White/Black Reel
1最小包装量--
6243904详情
TE Connectivity 6243904重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plasticized Polyvinyl Chloride (PPVC)
Package
Tape & Reel (TR)
厂商
TE Connectivity
Product Status
活跃
系列
*
类型
Z-Type
产品
Markers
特征
Pre-Marked Wire and Cable Markers
长度
6 mm
6243904拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。