TE Connectivity 6243911
- 收藏
- 对比
6243911
2460-6243911
标记物
--
大陆
立即发货

Z-Type Marker for Small Wires and Cables Straight Cut Marker Size 35 B Legend 7.9 to 12.7 mm Cable Diameter 6 mm Marker Length PVC White/Black Reel
1最小包装量--
6243911详情
TE Connectivity 6243911重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plasticized Polyvinyl Chloride (PPVC)
Package
零售包装
厂商
Glenair
Product Status
活跃
RoHS
Non-Compliant
系列
*
类型
Z-Type
产品
Markers
特征
Resistant to Sea Water, Fuels and Oils
长度
6 mm
6243911拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。