TE Connectivity 626063
- 收藏
- 对比
626063
2460-626063
端子 - 外壳,护套
--
大陆
立即发货

Crimp Terminal Housings, Tab, Tab Housing, 1 Position, Straight, Natural, Nylon, Contact Mating Retention, Mating Alignment, FASTIN-FASTON 110
--最小包装量--
626063详情
TE Connectivity 626063重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
626063
TE Internal Description
1 WAY FASTIN-ON 110 HSG TAB NAT NYLON
Terminal Typeu2009
Tab
Housing Typeu2009
标签外壳
Number of Positionsu2009
1
Terminal Orientationu2009
Straight
Primary Product Coloru2009
Natural
626063拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。