TE Connectivity 6278349-7
- 收藏
- 对比
6278349-7
2460-6278349-7
光纤连接器 - 适配器
--
大陆
立即发货

Conn SC-FC Adapter Single Mode/Multimode Simplex ST Single Piece
1最小包装量--
6278349-7详情
TE Connectivity 6278349-7重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
6278349-7
Rohs Code
有
Part Life Cycle Code
Obsolete
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
5.83
Contact Finish Mating
未说明
Contact Materials
未说明
Manufacturer Series
6278349
ECCN 代码
EAR99
连接器类型
光纤连接器适配器
HTS代码
8536.70.00.00
Reach合规守则
compliant
6278349-7拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。