TE Connectivity 6278415-8
- 收藏
- 对比
6278415-8
2460-6278415-8
光纤连接器 - 适配器
--
大陆
立即发货

Fiber Optic Connectors MT-RJ WRKST JACK KIT 62.5 YEL
1最小包装量--
6278415-8详情
TE Connectivity 6278415-8重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
6278415-8
Rohs Code
有
Part Life Cycle Code
Obsolete
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
5.84
Contact Finish Mating
未说明
Contact Materials
未说明
Manufacturer Series
6278415
连接器类型
电信和数据通信连接器
Reach合规守则
compliant
6278415-8拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。