TE Connectivity 6278750-1
- 收藏
- 对比
6278750-1
2460-6278750-1
Keystone - 插件
--
大陆
立即发货

Conn MT-RJ Multimode PL ST Cable Mount Loose
1最小包装量--
6278750-1详情
TE Connectivity 6278750-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
Thermoplastic
Body Orientation
Straight
Operating Temp Range
-10C to 60C
Mounting Styles
Panel
Fiber Cable Type
Simplex
包装
Bulk
类型
MT-RJ
性别
PL
房屋颜色
Black
插入损耗
0.2(dB)
模式
MULTI MODE
引导色
Black
6278750-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。