TE Connectivity 62813-3
- 收藏
- 对比
62813-3
2460-62813-3
端子 - 快速连接,快速断开连接器
--
大陆
立即发货

Quick Disconnects, Receptacle, 22 – 18 AWG Wire Size, .32 – .82 mm² Wire Size, Mating Tab Width .25 in [6.35 mm], Flag, Steel, FASTON 250
1最小包装量--
62813-3详情
TE Connectivity 62813-3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
62813-3
TE Internal Description
250 FASTON FLAG REC 22-18 AWG NPST
Quick Disconnect Terminal Typeu2009
Receptacle
Wire Sizeu2009(AWG)
22 – 18
Wire Sizeu2009(mm²)
.32 – .82
Mating Tab Widthu2009
6.35u2009mmu2009[u2009.25u2009inu2009]
Mating Tab Thicknessu2009
.81u2009mmu2009[u2009.032u2009inu2009]
62813-3拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。