TE Connectivity 62835-1
- 收藏
- 对比
62835-1
2460-62835-1
端子 - 环形连接器
--
大陆
立即发货

Ring Terminals & Spade Terminals, Ring Tongue, 22 – 18 AWG Wire Size, .326 – .823 mm² Wire Size, 640 – 1624 CMA Wire Size, Stud Size M6, AMPLIVAR
1最小包装量--
62835-1详情
TE Connectivity 62835-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal Description
RING AMVAR 22-18 025 TPBR
Stud Sizeu2009
M6
Wire Sizeu2009(CMA)
640 – 1624
Wire Sizeu2009(mm²)
.326 – .823
Wire Sizeu2009(AWG)
22 – 18
Ring & Spade Terminal Typeu2009
环舌
TE Internal #
62835-1
62835-1拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。