TE Connectivity 62887-1
- 收藏
- 对比
62887-1
2460-62887-1
端子 - 快速连接,快速断开连接器
--
大陆
立即发货

Quick Disconnects, Tab, 26 – 22 AWG Wire Size, .12 – .4 mm² Wire Size, 254.1 – 642.5 CMA Wire Size, Mating Tab Width .11 in [2.8 mm], FASTON 110
1最小包装量--
62887-1详情
TE Connectivity 62887-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Mating Tab Widthu2009
2.8u2009mmu2009[u2009.11u2009inu2009]
Wire Sizeu2009(CMA)
254.1 – 642.5
Wire Sizeu2009(mm²)
.12 – .4
Wire Sizeu2009(AWG)
26 – 22
Quick Disconnect Terminal Typeu2009
Tab
TE Internal Description
187 FASTON REC 20-16 AWG TPBR
TE Internal #
62887-1
62887-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。