TE Connectivity 6-292227-2
- 收藏
- 对比
6-292227-2
2460-6-292227-2
端子板 - 线对板
--
大陆
立即发货

PCB Mount Header, Right Angle, Wire-to-Board, 12 Position, 1.5 mm [.059 in] Centerline, Fully Shrouded, Tin, Surface Mount, Signal, Black, AMP Mini CT
1最小包装量--
6-292227-2详情
TE Connectivity 6-292227-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
PCB Mount Orientationu2009
直角
Centerline (Pitch)u2009
1.5u2009mmu2009[u2009.059u2009inu2009]
Number of Rowsu2009
1
Number of Positionsu2009
12
Connector Systemu2009
Wire-to-Board
TE Internal Description
1.5 MINI CT SGL H SMT W BOSS 1
TE Internal #
6-292227-2
6-292227-2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。