TE Connectivity 62A6002-22-9
- 收藏
- 对比
62A6002-22-9
2460-62A6002-22-9
电缆,电线
--
大陆
立即发货

Hook Up Wire, Spec 62, 600V Voltage Rating, Tin-Coated Copper, 22 AWG Wire Size, .33 mm² Wire Size, Operating Temperature Range -65 – 150 °C
1最小包装量--
62A6002-22-9详情
TE Connectivity 62A6002-22-9重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
874923-000
TE Internal Description
62A6002-22-9
Alias #
6-1196806-5
Cable Typeu2009
Spec 62
Voltage Ratingu2009(V)
600
Wire & Cable Insulation Materialu2009
Modified Polyester
Conductor Materialu2009
Tin-Coated Copper
Wire Sizeu2009(AWG)
22
62A6002-22-9拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。