TE Connectivity 630059-000
- 收藏
- 对比
630059-000详情
TE Connectivity 630059-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
本体材质
Brass
Package
零售包装
厂商
Glenair
Product Status
活跃
Operating Temp Range
-55C to 100C
Contact Materials
Brass
Rad Hardened
无
RoHS
Non-Compliant
系列
*
类型
BNC
性别
PL
阻抗
50(ohm)
本体镀层
Nickel
产品长度(mm)
23.75(mm)
辐射硬化
无
630059-000拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity








哦! 它是空的。