TE Connectivity 63257-2
- 收藏
- 对比
63257-2
2460-63257-2
端子 - 快速连接,快速断开连接器
--
大陆
立即发货

Quick Disconnects, Receptacle, 22 – 18 AWG Wire Size, .32 – .82 mm² Wire Size, Mating Tab Width .125 in [3.18 mm], Flag, Brass, Tin Plating
1最小包装量--
63257-2详情
TE Connectivity 63257-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Mating Tab Thicknessu2009
.58u2009mmu2009[u2009.023u2009inu2009]
Mating Tab Widthu2009
3.18u2009mmu2009[u2009.125u2009inu2009]
Wire Sizeu2009(mm²)
.32 – .82
Wire Sizeu2009(AWG)
22 – 18
Quick Disconnect Terminal Typeu2009
Receptacle
TE Internal Description
CONTACT TERMINAL 22-18 AWG TPBR
TE Internal #
63257-2
63257-2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。