TE Connectivity 6-338170-2
- 收藏
- 对比
6-338170-2
2460-6-338170-2
D 形连接器
--
大陆
立即发货

D-Sub Standard Connectors 25P.HDP20 PLUG ASSY
1最小包装量--
6-338170-2详情
TE Connectivity 6-338170-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
外壳材料
Steel
Shell Sizes
3 (B)
Factory Pack QuantityFactory Pack Quantity
30
Contact Materials
磷青铜
Manufacturer
TE Connectivity
Brand
TE Connectivity
RoHS
Details
Filtered
Unfiltered
系列
HD-20
定位的数量
25 Position
子类别
D-Sub Connectors
终端样式
通孔
产品类别
D-Sub Connectors - Standard Density
外壳电镀
亮锡
产品类别
D-Sub Standard Connectors
6-338170-2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。