TE Connectivity 63476-1
- 收藏
- 对比
63476-1
2460-63476-1
端子 - 快速连接,快速断开连接器
--
大陆
立即发货

Quick Disconnects, Receptacle, 20 – 16 AWG Wire Size, .51 – 1.31 mm² Wire Size, Mating Tab Width .187 in [4.75 mm], Flag, Brass, FASTON 187
1最小包装量--
63476-1详情
TE Connectivity 63476-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Mating Tab Thicknessu2009
.51u2009mmu2009[u2009.02u2009inu2009]
Mating Tab Widthu2009
4.75u2009mmu2009[u2009.187u2009inu2009]
Wire Sizeu2009(mm²)
.51 – 1.31
Wire Sizeu2009(AWG)
20 – 16
Quick Disconnect Terminal Typeu2009
Receptacle
TE Internal Description
187 FASTON FLAG REC 20-16 AWG BR
TE Internal #
63476-1
63476-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。