TE Connectivity 63657-1
- 收藏
- 对比
63657-1
2460-63657-1
端子 - 快速连接,快速断开连接器
--
大陆
立即发货

Quick Disconnects, Tab, 14 – 12 AWG Wire Size, 2.1 – 3.31 mm² Wire Size, Mating Tab Width .25 in [6.35 mm], Straight, FASTON Terminals and Housings
1最小包装量--
63657-1详情
TE Connectivity 63657-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
63657-1
TE Internal Description
TAB,AMPLIVAR 2(16) 015TPBR
Quick Disconnect Terminal Typeu2009
Tab
Wire Sizeu2009(AWG)
14 – 12
Wire Sizeu2009(mm²)
2.1 – 3.31
Mating Tab Widthu2009
6.35u2009mmu2009[u2009.25u2009inu2009]
Mating Tab Thicknessu2009
.81u2009mmu2009[u2009.032u2009inu2009]
63657-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。