TE Connectivity 6367583-1
- 收藏
- 对比
6367583-1
2460-6367583-1
背板连接器 - 专用
--
大陆
立即发货

Conn SCSI RCP 24 POS Solder RA Thru-Hole 72 Terminal 1 Port
1最小包装量--
6367583-1详情
TE Connectivity 6367583-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
终端数量
72
Body Orientation
直角
Termination Method
Solder
Base/Housing Material
Polyester
Contact Materials
Copper Alloy
Mounting
通孔
Factory Pack QuantityFactory Pack Quantity
10
Manufacturer
TE Connectivity
Brand
TE Connectivity
RoHS
Details
包装
Tube
类型
SCSI
性别
Receptacle
子类别
背板连接器
接头数量
24 POS
端口的数量
1
产品类别
High Speed / Modular Connectors
产品类别
High Speed / Modular Connectors
产品长度
9
产品宽度
5.5
6367583-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。