TE Connectivity 6367584-1
- 收藏
- 对比
6367584-1
2460-6367584-1
背板连接器 - 专用
--
大陆
立即发货

Conn Hard Metric RCP Solder RA Thru-Hole
1最小包装量--
6367584-1详情
TE Connectivity 6367584-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
Body Orientation
直角
Termination Method
Solder
Base/Housing Material
Polyester
Contact Materials
磷青铜
Mounting
通孔
Factory Pack QuantityFactory Pack Quantity
8
Manufacturer
TE Connectivity
Brand
TE Connectivity
RoHS
Details
包装
Tube
性别
Receptacle
子类别
背板连接器
房屋颜色
Natural
产品类别
High Speed / Modular Connectors
产品类别
High Speed / Modular Connectors
产品长度
62.64 mm
6367584-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。