TE Connectivity 63784-1
- 收藏
- 对比
63784-1
2460-63784-1
端子 - 快速连接,快速断开连接器
--
大陆
立即发货

Quick Disconnects, Receptacle, 20 – 16 AWG Wire Size, .51 – 1.31 mm² Wire Size, Mating Tab Width .187 in [4.75 mm], Straight, Brass, Positive Lock 187
1最小包装量--
63784-1详情
TE Connectivity 63784-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Mating Tab Widthu2009
4.75u2009mmu2009[u2009.187u2009inu2009]
Wire Sizeu2009(mm²)
.51 – 1.31
Wire Sizeu2009(AWG)
20 – 16
Quick Disconnect Terminal Typeu2009
Receptacle
TE Internal Description
RCPT POS/LK 187 0126PTPBR
TE Internal #
63784-1
Mating Tab Thicknessu2009
.81u2009mmu2009[u2009.032u2009inu2009]
63784-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。