TE Connectivity 6-382758-8
- 收藏
- 对比
6-382758-8
2460-6-382758-8
开关
--
大陆
立即发货

DIP & SIP Switches, Switch, Gold, Black Housing, Polyester GF, 8 Switch, -55 – 105 °C, DIP, Piano (Side Actuated) Actuator Style, Alcoswitch DIP
1最小包装量--
6-382758-8详情
TE Connectivity 6-382758-8重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
6-382758-8
TE Internal Description
RTANG DIP SW 8P, IN 22 TUBE
DIP & SIP Switch Product Typeu2009
Switch
DIP & SIP Switch Contact Mating Area Plating Materialu2009
Gold
DIP & SIP Switch Housing Coloru2009
Black
DIP & SIP Switch Housing Materialu2009
聚酯GF
Auto-Insertableu2009
无
6-382758-8拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。