TE Connectivity 638470-000
- 收藏
- 对比
638470-000
2460-638470-000
标记物
--
大陆
立即发货

Cable Markers Pre-Marked Snap On Polyoxymethylene White Strip
1最小包装量--
638470-000详情
TE Connectivity 638470-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
POLYOXYMETHYLENE
本体材质
Polyoxymethylene
Operating Temp Range
-40C to 106C
Printer Type
NOT REQUIRED
Lettering Field Size
NOT REQUIRED
Mounting Styles
拧紧
Insertion
BEFORE TERMINATION
Marker Type
PRE-MARKED
Minimum Cable Diameter
3.25
Package
Box
厂商
TE Connectivity Raychem 电缆保护
Product Status
活跃
包装
Strip
系列
*
类型
Marker
颜色
White
电缆直径
4.5(mm)
图例
7
图例颜色
BLACK
标记颜色
WHITE
638470-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity








哦! 它是空的。