TE Connectivity 63892-1
- 收藏
- 对比
63892-1
2460-63892-1
端子 - 快速连接,快速断开连接器
--
大陆
立即发货

Quick Disconnects, Receptacle, 16 – 12 AWG Wire Size, 1.31 – 3.31 mm² Wire Size, Mating Tab Width .25 in [6.35 mm], Straight, Steel, FASTON 250
1最小包装量--
63892-1详情
TE Connectivity 63892-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Wire Sizeu2009(mm²)
1.31 – 3.31
Mating Tab Widthu2009
6.35u2009mmu2009[u2009.25u2009inu2009]
Mating Tab Thicknessu2009
.81u2009mmu2009[u2009.032u2009inu2009]
TE Internal #
63892-1
TE Internal Description
250 FASTON REC 16-12 AWG NPST
Quick Disconnect Terminal Typeu2009
Receptacle
Wire Sizeu2009(AWG)
16 – 12
63892-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。