TE Connectivity 639508J001
- 收藏
- 对比
639508J001
2460-639508J001
无类别的
--
大陆
立即发货

Heat Shrink Tubing ST Irradiated Modified Polyolefin Red Thin Spool
1最小包装量--
639508J001详情
TE Connectivity 639508J001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
本体材质
Polyolefin
Product Thickness
0.4
Operating Temp Range
-55C to 135C
Shrink Wall Type
THIN
Inside Diameter After Shrinking
0.6
Inside Diameter Before Shrinking
1.63
类型
TUBING
颜色
Red
收缩率
2:1
639508J001拓展信息







哦! 它是空的。