TE Connectivity 63964-1
- 收藏
- 对比
63964-1
2460-63964-1
端子 - 快速连接,快速断开连接器
--
大陆
立即发货

Quick Disconnects, Receptacle, 22 – 15 AWG Wire Size, .32 – 1.65 mm² Wire Size, 2800 – 7400 CMA Wire Size, Mating Tab Width .25 in [6.35 mm], AMPLIVAR
1最小包装量--
63964-1详情
TE Connectivity 63964-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
63964-1
TE Internal Description
REC STATOR 2800/7400 PTPBR
Quick Disconnect Terminal Typeu2009
Receptacle
Wire Sizeu2009(AWG)
22 – 15
Wire Sizeu2009(mm²)
.32 – 1.65
Wire Sizeu2009(CMA)
2800 – 7400
Mating Tab Widthu2009
6.35u2009mmu2009[u2009.25u2009inu2009]
63964-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。