TE Connectivity 640212-1 (CUT STRIP)
- 收藏
- 对比
640212-1 (CUT STRIP)
2460-640212-1 (CUT STRIP)
端子 - 适配器
--
大陆
立即发货

Terminals AMVAR R 13-11 #10 Cut Strip of 100
1最小包装量--
640212-1 (CUT STRIP)详情
TE Connectivity 640212-1 (CUT STRIP)重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Tin
Unit Weight
0.067433 oz
Factory Pack QuantityFactory Pack Quantity
100
Mounting Styles
Screw
Wire Gauge Min
-
Contact Materials
Brass
Wire Gauge Max
11 AWG
Part # Aliases
640212-1
Manufacturer
TE Connectivity
Brand
TE Connectivity / AMP
RoHS
Details
包装
切割胶带
类型
Ring
子类别
Terminals
终端样式
Crimp
线规
11 AWG
绝缘材料
Not Insulated
产品类别
Terminals
螺杆/标签尺寸
# 10
产品
螺丝端子
产品类别
Terminals
640212-1 (CUT STRIP)拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。