TE Connectivity 640467-3
- 收藏
- 对比
640467-3
2460-640467-3
套管 - 电源连接器
--
大陆
立即发货

Rectangular Power Connectors, Header, Plug, Wire-to-Board, 5 Position, 6.35 mm [.25 in] Centerline, Printed Circuit Board, Universal MATE-N-LOK
1最小包装量--
640467-3详情
TE Connectivity 640467-3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Centerline (Pitch)u2009
6.35u2009mmu2009[u2009.25u2009inu2009]
Number of Positionsu2009
5
Connector Systemu2009
Wire-to-Board
Connector & Housing Typeu2009
Plug
Rectangular Power Connector Typeu2009
Header
TE Internal Description
05P UMNL HDR ASSY LF
TE Internal #
640467-3
640467-3拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。