TE Connectivity 640497-4
- 收藏
- 对比
640497-4
2460-640497-4
套管 - 电源连接器
--
大陆
立即发货

Rectangular Power Connectors, Header, Receptacle, Wire-to-Board, 2 Position, 4.2 mm [.165 in] Centerline, Printed Circuit Board, UL 94V-0
1最小包装量--
640497-4详情
TE Connectivity 640497-4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Centerline (Pitch)u2009
4.2u2009mmu2009[u2009.165u2009inu2009]
Number of Positionsu2009
2
Connector Systemu2009
Wire-to-Board
Connector & Housing Typeu2009
Receptacle
Rectangular Power Connector Typeu2009
Header
TE Internal Description
02P MR HDR ASSY
TE Internal #
640497-4
640497-4拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。