TE Connectivity 6407-252V-25343P0
- 收藏
- 对比
6407-252V-25343P0
2460-6407-252V-25343P0
圆形连接器
--
大陆
立即发货

Circular MIL Spec Backshells SHL RECP
1最小包装量--
6407-252V-25343P0详情
TE Connectivity 6407-252V-25343P0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-40 - 90
Rated current In
4
Permitted cable outer temperature during assembling/handling
-25 - 80
Degree of protection (IP)
IP67
Material of contact surface
Gold
Factory Pack QuantityFactory Pack Quantity
1
Part # Aliases
Y6407-252V-25343P0
Manufacturer
TE Connectivity
Brand
TE Connectivity / DEUTSCH
RoHS
Details
子类别
Circular Connectors
产品类别
圆形MIL规格后壳
产品类别
圆形MIL规格后壳
6407-252V-25343P0拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。