TE Connectivity 6407-253-25266
- 收藏
- 对比
6407-253-25266
2460-6407-253-25266
圆形连接器
--
大陆
立即发货

Circular MIL Spec Backshells SHL RECP
1最小包装量--
6407-253-25266详情
TE Connectivity 6407-253-25266重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
Production (Last Updated: 1 week ago)
触点镀层
Gold
底架
Cable
材料
Brass
介电材料
PTFE
Contact Materials
Copper
RoHS
Compliant
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
TE Connectivity
Brand
TE Connectivity / DEUTSCH
终端
Solder
连接器类型
Pin
性别
Male
子类别
Circular Connectors
方向
Straight
触点样式
Pin
弱电
Compliant
镀层
Gold
产品类别
圆形MIL规格后壳
产品类别
圆形MIL规格后壳
长度
33.53 mm
6407-253-25266拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。