TE Connectivity 644113-000
- 收藏
- 对比
644113-000
2460-644113-000
配件
--
大陆
立即发货

Power Cable Tubing & Accessories, EMEA / ASIA / ANZPAC, Heat Shrink, Heat Shrink Tubing, Non-Flame-Retardant, No, RAYCHEM MWTM
1最小包装量--
644113-000详情
TE Connectivity 644113-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
Production (Last Updated: 4 weeks ago)
触点镀层
Gold
RoHS
Compliant
Approvals
IEC
Manufacturer Lifecycle Status
ACTIVE (Last Updated: 4 weeks ago)
电阻
2.805 MΩ
颜色
Black
性别
Male
接头数量
85
触点样式
Pin
绝缘电阻
5 GΩ
644113-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。