TE Connectivity 644461-000
- 收藏
- 对比
644461-000详情
TE Connectivity 644461-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package Type
Cartridge
Manufacturer Part Number
0FLQ05.6T
Interrupt Rating
10KA @ 500V
Approvals
UL;CSA
Manufacturer
Littelfuse
RoHS
有
Characteristic
Time Delay
Factory Pack QuantityFactory Pack Quantity
1
Part # Aliases
6-1195090-8
Brand
TE Connectivity / Raychem
子类别
电缆组件
额定电流
5.6
产品类别
特种电缆
产品类别
特种电缆
长度(毫米)
38 MilliMeters
644461-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity








哦! 它是空的。