TE Connectivity 6450170-1
- 收藏
- 对比
6450170-1
2460-6450170-1
背板连接器 - 专用
--
大陆
立即发货

Conn Power RCP 6Power/24Signal POS Solder RA Thru-Hole 72 Terminal 1 Port
1最小包装量--
6450170-1详情
TE Connectivity 6450170-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
Body Orientation
直角
Termination Method
Solder
Base/Housing Material
Thermoplastic
Contact Materials
Copper Alloy
Mounting
通孔
Factory Pack QuantityFactory Pack Quantity
33
Manufacturer
TE Connectivity
Brand
TE Connectivity / AMP
Tradename
MULTI-BEAM
RoHS
Details
性别
Receptacle
子类别
电源连接器
产品类别
董事会的权力
产品类别
董事会的权力
产品长度
73.66 mm
6450170-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。