TE Connectivity 6450232-3
- 收藏
- 对比
6450232-3
2460-6450232-3
矩形连接器 - 针座,公插针
--
大陆
立即发货

Conn HDR 10Power/24Signal POS Solder RA Thru-Hole 112 Terminal 1 Port
1最小包装量--
6450232-3详情
TE Connectivity 6450232-3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
Thermoplastic
终端数量
112
Termination Method
Solder
Body Orientation
直角
Mounting Styles
通孔
Contact Materials
Copper Alloy
类型
Power
性别
HDR
接头数量
10Power/24Signal(POS)
端口的数量
1(Port)
家人
Multi-Beam XL, XLE, & HD Power Connectors
6450232-3拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine








哦! 它是空的。