TE Connectivity 6450503-3
- 收藏
- 对比
6450503-3
2460-6450503-3
套管 - 电源连接器
--
大陆
立即发货

Rectangular Power Connectors, Header, Plug, Board-to-Board, 3 Position, 7.62 mm [.3 in] Centerline, Printed Circuit Board, UL 94V-0
1最小包装量--
6450503-3详情
TE Connectivity 6450503-3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Centerline (Pitch)u2009
7.62u2009mmu2009[u2009.3u2009inu2009]
Number of Positionsu2009
3
Connector Systemu2009
Board-to-Board
Connector & Housing Typeu2009
Plug
Rectangular Power Connector Typeu2009
Header
TE Internal Description
MBXL VERT HDR 3ACP
TE Internal #
6450503-3
6450503-3拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。