TE Connectivity 6450551-4
- 收藏
- 对比
6450551-4
2460-6450551-4
套管 - 电源连接器
--
大陆
立即发货

Rectangular Power Connectors, Header, Receptacle, Board-to-Board, 36 Position, 2.54 mm / 5.08 mm [.2 in / .1 in] Centerline, Printed Circuit Board
1最小包装量--
6450551-4详情
TE Connectivity 6450551-4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
6450551-4
TE Internal Description
MBXL VERT RCPT 24S+12HDP
Rectangular Power Connector Typeu2009
Header
Connector & Housing Typeu2009
Receptacle
Connector Systemu2009
Board-to-Board
Number of Positionsu2009
36
Centerline (Pitch)u2009(mm)
2.54, 5.08
Centerline (Pitch)u2009(in)
.1, .2
6450551-4拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。