TE Connectivity 6450578-1
- 收藏
- 对比
6450578-1
2460-6450578-1
矩形连接器 - 针座,公插针
--
大陆
立即发货

Conn Header, RCP 7Power/24Signal POS Press Fit RA Thru-Hole 52 Terminal 1 Port Tray
1最小包装量--
6450578-1详情
TE Connectivity 6450578-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold Over Nickel
房屋材料
Thermoplastic
终端数量
52
Body Orientation
直角
Mounting Styles
通孔
Contact Materials
Copper Alloy
Operating Temp Range
-20C to 105C
Operating Temperature Min Deg. C
-20C
Operating Temperature Max Deg. C
105C
Termination Method
压装
Base/Housing Material
Thermoplastic
Mounting
通孔
Factory Pack QuantityFactory Pack Quantity
18
Manufacturer
TE Connectivity
Brand
TE Connectivity
RoHS
Details
包装
Tray
类型
板对板
性别
RCP
子类别
电源连接器
接头数量
7Power/24Signal(POS)
端口的数量
1(Port)
产品类别
董事会的权力
最大额定电流
42/CONTACT(A)
产品类别
董事会的权力
6450578-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine








哦! 它是空的。