TE Connectivity 6450810-8
- 收藏
- 对比
6450810-8
2460-6450810-8
套管 - 电源连接器
--
大陆
立即发货

Rectangular Power Connectors, Connector Assembly, Receptacle, Board-to-Board, 3 Position, 5.08 mm [.2 in] Centerline, MULTI-BEAM XLE
1最小包装量--
6450810-8详情
TE Connectivity 6450810-8重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Centerline (Pitch)u2009
5.08u2009mmu2009[u2009.2u2009inu2009]
Number of Positionsu2009
3
Connector Systemu2009
Board-to-Board
Connector & Housing Typeu2009
Receptacle
Rectangular Power Connector Typeu2009
连接器组件
TE Internal Description
MBXLE VERT HDR SOLDER 3HDP conn
TE Internal #
6450810-8
6450810-8拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。