TE Connectivity 6450820-2
- 收藏
- 对比
6450820-2
2460-6450820-2
套管 - 电源连接器
--
大陆
立即发货

Rectangular Power Connectors, Connector Assembly, Plug, Board-to-Board, 26 Position, 2.54 mm [.1 in] Centerline, Printed Circuit Board, MULTI-BEAM XLE
1最小包装量--
6450820-2详情
TE Connectivity 6450820-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connector & Housing Typeu2009
Plug
Connector Systemu2009
Board-to-Board
Number of Positionsu2009
26
Centerline (Pitch)u2009
2.54u2009mmu2009[u2009.1u2009inu2009]
Rectangular Power Connector Typeu2009
连接器组件
TE Internal Description
MBXLE VERT HDR 1P+24S+1P
TE Internal #
6450820-2
6450820-2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。