TE Connectivity 6450823-2
- 收藏
- 对比
6450823-2
2460-6450823-2
套管 - 电源连接器
--
大陆
立即发货

Rectangular Power Connectors, Connector Assembly, Plug, Board-to-Board, 4 Position, 4.19 mm [.165 in] Centerline, Printed Circuit Board, UL 94V-0
1最小包装量--
6450823-2详情
TE Connectivity 6450823-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
6450823-2
TE Internal Description
VERTICAL HEADER W/ SHORT 4HDP
Rectangular Power Connector Typeu2009
连接器组件
Connector & Housing Typeu2009
Plug
Connector Systemu2009
Board-to-Board
Number of Positionsu2009
4
Centerline (Pitch)u2009
4.19u2009mmu2009[u2009.165u2009inu2009]
6450823-2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。