TE Connectivity 6450830-3
- 收藏
- 对比
6450830-3
2460-6450830-3
套管 - 电源连接器
--
大陆
立即发货

Rectangular Power Connectors, Header, Plug, Board-to-Board, 30 Position, 2.54 mm / 2.92 mm / 6.35 mm [.1 in / .25 in / .115 in] Centerline
1最小包装量--
6450830-3详情
TE Connectivity 6450830-3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
6450830-3
TE Internal Description
MBXL R/A HDR 8LP + 16S + 6LP
Rectangular Power Connector Typeu2009
Header
Connector & Housing Typeu2009
Plug
Connector Systemu2009
Board-to-Board
Number of Positionsu2009
30
Centerline (Pitch)u2009(mm)
2.54, 2.92, 6.35
Centerline (Pitch)u2009(in)
.1, .115, .25
6450830-3拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。