TE Connectivity 6450833-4
- 收藏
- 对比
6450833-4详情
TE Connectivity 6450833-4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operation
Momentary
Manufacturer Part Number
G2MPM1-62G01F1
Approvals
CSA, IEC, UL
Manufacturer
ABB
RoHS
Non-Compliant
端子类型
Fingersafe Screw
面板后深度
1.91
灯型
Incandescent
触点
1NC
知识产权评级
IP66
6450833-4拓展信息
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine








哦! 它是空的。