TE Connectivity 6450833-7
- 收藏
- 对比
6450833-7
2460-6450833-7
套管 - 电源连接器
--
大陆
立即发货

Rectangular Power Connectors, Connector Assembly, Plug, Board-to-Board, 7 Position, 7.62 mm [.3 in] Centerline, Printed Circuit Board, MULTI-BEAM XLE
1最小包装量--
6450833-7详情
TE Connectivity 6450833-7重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
6450833-7
TE Internal Description
MBXLE R/A HDR 7ACP
Rectangular Power Connector Typeu2009
连接器组件
Connector & Housing Typeu2009
Plug
Connector Systemu2009
Board-to-Board
Number of Positionsu2009
7
Centerline (Pitch)u2009
7.62u2009mmu2009[u2009.3u2009inu2009]
6450833-7拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。