TE Connectivity 6450839-6
- 收藏
- 对比
6450839-6
2460-6450839-6
套管 - 电源连接器
--
大陆
立即发货

Rectangular Power Connectors, Connector Assembly, Plug, Board-to-Board, 46 Position, 2.54 mm / 7.62 mm [.3 in / .1 in] Centerline, MULTI-BEAM XLE
1最小包装量--
6450839-6详情
TE Connectivity 6450839-6重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rectangular Power Connector Typeu2009
连接器组件
Connector & Housing Typeu2009
Plug
Connector Systemu2009
Board-to-Board
Number of Positionsu2009
46
Centerline (Pitch)u2009(mm)
2.54, 7.62
Centerline (Pitch)u2009(in)
.1, .3
TE Internal #
6450839-6
TE Internal Description
MBXLE R/A HDR 2ACP8S4ACP16S2AC
6450839-6拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。