TE Connectivity 6450840-1
- 收藏
- 对比
6450840-1
2460-6450840-1
套管 - 电源连接器
--
大陆
立即发货

Rectangular Power Connectors, Connector Assembly, Plug, Board-to-Board, 12 Position, 2.54 mm / 2.92 mm [.1 in / .115 in] Centerline
1最小包装量--
6450840-1详情
TE Connectivity 6450840-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
6450840-1
TE Internal Description
MBXLE R/A HEADER 2LP + 8S + 2LP
Rectangular Power Connector Typeu2009
连接器组件
Connector & Housing Typeu2009
Plug
Connector Systemu2009
Board-to-Board
Number of Positionsu2009
12
Centerline (Pitch)u2009(mm)
2.54, 2.92
Centerline (Pitch)u2009(in)
.1, .115
6450840-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。