TE Connectivity 6450853-6
- 收藏
- 对比
6450853-6
2460-6450853-6
套管 - 电源连接器
--
大陆
立即发货

Rectangular Power Connectors, Connector Assembly, Receptacle, Board-to-Board, 8 Position, 5.08 mm / 4.19 mm [.2 in / .165 in] Centerline
1最小包装量--
6450853-6详情
TE Connectivity 6450853-6重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
6450853-6
TE Internal Description
V/R, ASSY, SOLDER,2HDP+6LP,HARD TRAY
Rectangular Power Connector Typeu2009
连接器组件
Connector & Housing Typeu2009
Receptacle
Connector Systemu2009
Board-to-Board
Number of Positionsu2009
8
Centerline (Pitch)u2009(mm)
4.19, 5.08
Centerline (Pitch)u2009(in)
.165, .2
6450853-6拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。