TE Connectivity 6450870-4
- 收藏
- 对比
6450870-4
2460-6450870-4
背板连接器 - 专用
--
大陆
立即发货

Conn Power RCP 6Power/24Signal POS Solder RA Thru-Hole 72 Terminal 1 Port
1最小包装量--
6450870-4详情
TE Connectivity 6450870-4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
Lead Free Status / RoHS Status
--
Body Orientation
直角
Termination Method
Solder
Base/Housing Material
Thermoplastic
Contact Materials
Copper Alloy
Mounting
通孔
系列
--
零件状态
活跃
湿度敏感性等级(MSL)
--
类型
Handle, Red/Yellow
性别
Receptacle
电压
--
电流
--
产品长度
64.51 mm
6450870-4拓展信息
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。