TE Connectivity 6450880-5
- 收藏
- 对比
6450880-5
2460-6450880-5
套管 - 电源连接器
--
大陆
立即发货

Rectangular Power Connectors, Connector Assembly, Receptacle, Board-to-Board, 26 Position, 2.54 mm [.1 in] Centerline, Printed Circuit Board, UL 94V-0
1最小包装量--
6450880-5详情
TE Connectivity 6450880-5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
6450880-5
TE Internal Description
MBXL R/A RCPT 1P + 24S + 1P
Rectangular Power Connector Typeu2009
连接器组件
Connector & Housing Typeu2009
Receptacle
Connector Systemu2009
Board-to-Board
Number of Positionsu2009
26
Centerline (Pitch)u2009
2.54u2009mmu2009[u2009.1u2009inu2009]
6450880-5拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。