TE Connectivity 646762-1
- 收藏
- 对比
646762-1
2460-646762-1
背板连接器 - DIN 41612
--
大陆
立即发货

Hard Metric Connectors 2MM HM KIT T-F RECPT ASSY
1最小包装量--
646762-1详情
TE Connectivity 646762-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
646762-1
Part Life Cycle Code
Transferred
Ihs Manufacturer
TYCO ELECTRONICS AMP
Risk Rank
5.77
Contact Finish Mating
未说明
Contact Materials
未说明
Manufacturer Series
646762
RoHS
Compliant
ECCN 代码
EAR99
连接器类型
板连接器
附加功能
Z-PACK
HTS代码
8536.69.40.40
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
混合接触
NO
选项
GENERAL PURPOSE
Reach合规守则
unknown
触点性别
FEMALE
主体/外壳样式
RECEPTACLE
646762-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。