TE Connectivity 647175-7
- 收藏
- 对比
647175-7
2460-647175-7
矩形连接器 - 触头
--
大陆
立即发货

Rectangular Connector Housings, Wire-to-Board, 7 Position, .156 in [3.96 mm] Centerline, 1 Row, Nylon 66/6, Receptacle, Socket, SL-156
1最小包装量--
647175-7详情
TE Connectivity 647175-7重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
647175-7
TE Internal Description
07P SL156 HSG W/LR W/O#5
Connector Systemu2009
Wire-to-Board
Number of Positionsu2009
7
Centerline (Pitch)u2009
3.96u2009mmu2009[u2009.156u2009inu2009]
Number of Rowsu2009
1
Housing Materialu2009
Nylon 66/6
647175-7拓展信息

















哦! 它是空的。